Philips AJ130 CD Clock Radio, Clock, Digital, FM, 1 W, LCD, Blue
Philips AJ130 CD Clock Radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 1 W. Display type: LCD, Backlight colour: Blue, Display digits: 4 digits. Battery type: AAA, Battery voltage: 1.5 V. Weight: 1.3 kg