Philips logo

Philips Bluetooth® Hi-Fi adapter AEA2500/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95507
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Bluetooth® Hi-Fi adapter AEA2500/12:

Philips Bluetooth® Hi-Fi adapter AEA2500/12, AV transmitter

Long summary description Philips Bluetooth® Hi-Fi adapter AEA2500/12:

Philips Bluetooth® Hi-Fi adapter AEA2500/12. Type: AV transmitter, Audio formats supported: AAC. Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, Bluetooth range: 10 m. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 74 mm, Depth: 74 mm, Height: 22 mm. Cables included: Audio (3.5mm), RCA

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.