Philips Portable Radio AE6790/00, Portable, Digital, LCD, 3.5 mm, Black, Silver, Rotary
Philips Portable Radio AE6790/00. Radio type: Portable, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm. Product colour: Black, Silver, Volume control: Rotary. Battery type: AAA, Battery voltage: 1.5 V