Philips logo

Philips Portable Radio AE5220/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157929
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Portable Radio AE5220/12:

Philips Portable Radio AE5220/12, Portable, Digital, DAB+, FM, Auto tuning, 6 W, LCD

Long summary description Philips Portable Radio AE5220/12:

Philips Portable Radio AE5220/12. Radio type: Portable, Tuner type: Digital, Supported radio bands: DAB+, FM. RMS rated power: 6 W. Display type: LCD. Product colour: Metallic, Volume control: Rotary. Compatible battery sizes: C, Battery voltage: 1.5 V

Reasons to buy
3D tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.