Philips logo

Philips AE 2160 Portable Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91355
Info modified on:
14 Mar 2024, 17:59:29
Short summary description Philips AE 2160 Portable Black, Silver:

Philips AE 2160, Portable, FM, MW, 88 - 108 MHz, 0.3 W, 3.5 mm, Black, Silver

Long summary description Philips AE 2160 Portable Black, Silver:

Philips AE 2160. Radio type: Portable, Supported radio bands: FM, MW, FM band range: 88 - 108 MHz. RMS rated power: 0.3 W. Headphone connectivity: 3.5 mm. Product colour: Black, Silver, Volume control: Rotary. Compatible battery sizes: D, Battery voltage: 1.5 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.