location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips psa[fm Digital Radio ACT100 Nike Sports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
psa[fm Digital Radio ACT100 Nike Sports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACT100/00D
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months
Long product name Philips psa[fm Digital Radio ACT100 Nike Sports :
The long product name of Philips psa[fm Digital Radio ACT100 Nike Sports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FM radio specially designed for runners and riders
More>>>
Philips psa[fm Digital Radio ACT100 Nike Sports:
The official description of Philips psa[fm Digital Radio ACT100 Nike Sports as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

athletes don't just listen to music. they use it.
introducing Portable Sport Audio by Nike and Philips,
the worldwide leaders in sport and technology.
this FM radio is specially designed for runners and
riders. It’s wearable, durable and splash proof. Ultrasmall,
super simple, and features the most innovative
cord management ever.
at last, Portable Sport Audio: after years of listening
to athletes, they finally get to listen to us.

Short summary description Philips psa[fm Digital Radio ACT100 Nike Sports:
This short summary of the Philips psa[fm Digital Radio ACT100 Nike Sports data-sheet is auto-generated and uses the product title and the first six key specs.

Philips psa[fm Digital Radio ACT100 Nike Sports, LCD, 45 g, stereo FM radio 10 station presets automatic digital tuning designed for movement no-look buttons..., 2 x 4mW, 60 x 25 x 65 mm, 1 x AAA alkaline battery

Long summary description Philips psa[fm Digital Radio ACT100 Nike Sports:
This is an auto-generated long summary of Philips psa[fm Digital Radio ACT100 Nike Sports based on the first three specs of the first five spec groups.

Philips psa[fm Digital Radio ACT100 Nike Sports. Display type: LCD. Weight: 45 g. Special features: stereo FM radio 10 station presets automatic digital tuning designed for movement no-look buttons..., Output: 2 x 4mW, Dimensions (WxDxH): 60 x 25 x 65 mm

Display
Display type
LCD
Weight & dimensions
Weight
45 g
Other features
Special features
stereo FM radio 10 station presets automatic digital tuning designed for movement no-look buttons smart wire management wearable and splash proof
Output
2 x 4mW
I/O ports
1 x headphones ( mini-phone stereo 3.5 mm )
Dimensions (WxDxH)
60 x 25 x 65 mm
Power requirements
1 x AAA alkaline battery