Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23533493 data-sheets &
42233 brands
– register (free)
Air Purifiers
Philips AC4550/00 air purifier 48 m² 64 dB 65 W Silver, White
Philips AC4550/00 air purifier 48 m² 64 dB 65 W Silver, White
Edit this data-sheet
Slide 1 of 13
Embed the product datasheet into your content
XML product data for Philips AC4550/00
XML doc
Icecat LIVE: JS for Philips AC4550/00
Icecat Live DOC
JSON product data for Philips AC4550/00
JSON DOC
CSV product data for Philips AC4550/00
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC4550/00
Product code:
AC4550/00
GTIN (EAN/UPC):
8710103878377
Category:
Air Purifiers
Icecat Product ID:
60172155
Data-sheet quality:
created/standardized by Icecat
Product views:
10171
Info modified on:
12 Apr 2024, 16:44:24
Product Brochure/Datasheet (477 KB)
Short summary description Philips AC4550/00 air purifier 48 m² 64 dB 65 W Silver, White:
Philips AC4550/00, 64 dB, 400 m³/h
Long summary description Philips AC4550/00 air purifier 48 m² 64 dB 65 W Silver, White:
Philips AC4550/00. Noise level: 64 dB, Air purify rate: 400 m³/h
More >>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC4550/00
XML doc
Icecat LIVE: JS for Philips AC4550/00
Icecat Live DOC
JSON product data for Philips AC4550/00
JSON DOC
CSV product data for Philips AC4550/00
CSV DOC
3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE