Philips logo

Philips AC4158/00 AC HEPA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155307
Info modified on:
12 May 2025, 09:03:44
Short summary description Philips AC4158/00 AC HEPA:

Philips AC4158/00 AC HEPA, Grey, Grey, Philips AC4080, 288 mm, 36 mm, 313 mm

Long summary description Philips AC4158/00 AC HEPA:

Philips AC4158/00 AC HEPA. Product colour: Grey, Filter colour: Grey, Compatibility: Philips AC4080. Width: 288 mm, Depth: 36 mm, Height: 313 mm. Package width: 298 mm, Package depth: 45.5 mm, Package height: 324 mm. Country of origin: China

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.