Philips logo

Philips Formaldehyde filter AC4142/00

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52553
Info modified on:
12 Apr 2024, 16:44:23
Short summary description Philips Formaldehyde filter AC4142/00:

Philips Formaldehyde filter AC4142/00, Grey, Philips AC4074, 6 g, 286 x 10 x 370 mm, China

Long summary description Philips Formaldehyde filter AC4142/00:

Philips Formaldehyde filter AC4142/00. Product colour: Grey, Compatibility: Philips AC4074. Weight: 6 g, Dimensions (WxDxH): 286 x 10 x 370 mm. Country of origin: China

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.