Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22448536 data-sheets &
36852 brands
– register (free)
Air Purifiers
Philips AC4072/11 air purifier 20 dB 47 W White
Philips AC4072/11 air purifier 20 dB 47 W White
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Philips AC4072/11
XML doc
Icecat LIVE: JS for Philips AC4072/11
Icecat Live DOC
JSON product data for Philips AC4072/11
JSON DOC
CSV product data for Philips AC4072/11
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC4072/11
Product code:
AC4072/11
GTIN (EAN/UPC):
0871010370083
Category:
Air Purifiers
Icecat Product ID:
22627955
Data-sheet quality:
created/standardized by Icecat
Product views:
155310
Info modified on:
16 Apr 2024, 21:53:35
Philips AC4072/11 (Icecat)
Short summary description Philips AC4072/11 air purifier 20 dB 47 W White:
Philips AC4072/11, 20 dB, 300 m³/h
Long summary description Philips AC4072/11 air purifier 20 dB 47 W White:
Philips AC4072/11. Noise level: 20 dB, Air purify rate: 300 m³/h
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC4072/11
XML doc
Icecat LIVE: JS for Philips AC4072/11
Icecat Live DOC
JSON product data for Philips AC4072/11
JSON DOC
CSV product data for Philips AC4072/11
CSV DOC
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE