Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22478770 data-sheets &
36855 brands
– register (free)
Air Purifiers
Philips 3000 series AC3256/10 air purifier 76 m² 63.8 dB 60 W White
Philips 3000 series AC3256/10 air purifier 76 m² 63.8 dB 60 W White
Edit this data-sheet
Slide 1 of 5
Embed the product datasheet into your content
XML product data for Philips AC3256/10
XML doc
Icecat LIVE: JS for Philips AC3256/10
Icecat Live DOC
JSON product data for Philips AC3256/10
JSON DOC
CSV product data for Philips AC3256/10
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product family:
3000 series
Product name:
AC3256/10
Product code:
AC3256/10
GTIN (EAN/UPC):
8710103775737
Category:
Air Purifiers
Icecat Product ID:
31040013
Data-sheet quality:
created/standardized by Icecat
Product views:
231402
Info modified on:
18 May 2025, 22:31:24
Philips AC3256/10 (Icecat)
Short summary description Philips 3000 series AC3256/10 air purifier 76 m² 63.8 dB 60 W White:
Philips 3000 series AC3256/10, 63.8 dB
Long summary description Philips 3000 series AC3256/10 air purifier 76 m² 63.8 dB 60 W White:
Philips 3000 series AC3256/10. Noise level: 63.8 dB
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC3256/10
XML doc
Icecat LIVE: JS for Philips AC3256/10
Icecat Live DOC
JSON product data for Philips AC3256/10
JSON DOC
CSV product data for Philips AC3256/10
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE