Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22666148 data-sheets &
36844 brands
– register (free)
Air Purifiers
Philips AC2887/90 air purifier 41 m² 51 dB 56 W White
Philips AC2887/90 air purifier 41 m² 51 dB 56 W White
Edit this data-sheet
Slide 1 of 12
Embed the product datasheet into your content
XML product data for Philips AC2887/90
XML doc
Icecat LIVE: JS for Philips AC2887/90
Icecat Live DOC
JSON product data for Philips AC2887/90
JSON DOC
CSV product data for Philips AC2887/90
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC2887/90
Product code:
AC2887/90
GTIN (EAN/UPC):
8710103876793
Category:
Air Purifiers
Icecat Product ID:
58822233
Data-sheet quality:
created/standardized by Icecat
Product views:
49156
Info modified on:
12 Apr 2024, 16:44:08
Product Brochure/Datasheet (398 KB)
Short summary description Philips AC2887/90 air purifier 41 m² 51 dB 56 W White:
Philips AC2887/90, 51 dB, 333 m³/h
Long summary description Philips AC2887/90 air purifier 41 m² 51 dB 56 W White:
Philips AC2887/90. Noise level: 51 dB, Air purify rate: 333 m³/h
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC2887/90
XML doc
Icecat LIVE: JS for Philips AC2887/90
Icecat Live DOC
JSON product data for Philips AC2887/90
JSON DOC
CSV product data for Philips AC2887/90
CSV DOC
3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE