Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23561274 data-sheets &
43251 brands
– register (free)
Air Purifiers
Philips 2000 series AC2726/00 air purifier 38 m² White
Philips 2000 series AC2726/00 air purifier 38 m² White
Edit this data-sheet
Slide 1 of 14
Embed the product datasheet into your content
XML product data for Philips AC2726/00
XML doc
Icecat LIVE: JS for Philips AC2726/00
Icecat Live DOC
JSON product data for Philips AC2726/00
JSON DOC
CSV product data for Philips AC2726/00
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product family:
2000 series
Product name:
AC2726/00
Product code:
AC2726/00
GTIN (EAN/UPC):
6923410757552
Category:
Air Purifiers
Icecat Product ID:
61024693
Data-sheet quality:
created/standardized by Icecat
Product views:
59807
Info modified on:
05 May 2024, 23:42:38
Test certificate (202 KB)
Philips AC2726/00 (Icecat)
Short summary description Philips 2000 series AC2726/00 air purifier 38 m² White:
Philips 2000 series AC2726/00, 335 m³/h
Long summary description Philips 2000 series AC2726/00 air purifier 38 m² White:
Philips 2000 series AC2726/00. Air purify rate: 335 m³/h
More >>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC2726/00
XML doc
Icecat LIVE: JS for Philips AC2726/00
Icecat Live DOC
JSON product data for Philips AC2726/00
JSON DOC
CSV product data for Philips AC2726/00
CSV DOC
3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE