Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22055737 data-sheets &
36763 brands
– register (free)
Air Purifiers
Philips AC0650/10 air purifier 39 m² 49 dB 12 W Beige, White
Philips AC0650/10 air purifier 39 m² 49 dB 12 W Beige, White
Edit this data-sheet
Slide 1 of 7
Embed the product datasheet into your content
XML product data for Philips AC0650/10
XML doc
Icecat LIVE: JS for Philips AC0650/10
Icecat Live DOC
JSON product data for Philips AC0650/10
JSON DOC
CSV product data for Philips AC0650/10
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC0650/10
Product code:
AC0650/10
GTIN (EAN/UPC):
8720389025396
Category:
Air Purifiers
Icecat Product ID:
110478572
Data-sheet quality:
created/standardized by Icecat
Product views:
64884
Info modified on:
29 Apr 2025, 16:21:33
Philips AC0650/10 (Icecat)
Short summary description Philips AC0650/10 air purifier 39 m² 49 dB 12 W Beige, White:
Philips AC0650/10, 49 dB, 170 m³/h
Long summary description Philips AC0650/10 air purifier 39 m² 49 dB 12 W Beige, White:
Philips AC0650/10. Noise level: 49 dB, Air purify rate: 170 m³/h
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC0650/10
XML doc
Icecat LIVE: JS for Philips AC0650/10
Icecat Live DOC
JSON product data for Philips AC0650/10
JSON DOC
CSV product data for Philips AC0650/10
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE