Philips logo

Philips A3.610/00 speaker set 200 W PC/Laptop Black, Silver 5.1 channels 3-way 100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113867
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips A3.610/00 speaker set 200 W PC/Laptop Black, Silver 5.1 channels 3-way 100 W:

Philips A3.610/00, 5.1 channels, 200 W, PC/Laptop, Black, Silver, Wood, Wireless

Long summary description Philips A3.610/00 speaker set 200 W PC/Laptop Black, Silver 5.1 channels 3-way 100 W:

Philips A3.610/00. Audio output channels: 5.1 channels, RMS rated power: 200 W, Recommended usage: PC/Laptop. Satellite speaker type: 3-way, Satellite speakers RMS power: 100 W, Satellite speaker frequency range: 200 - 20000 Hz. Subwoofer RMS power: 100 W, Subwoofer frequency range: 20 - 200 Hz. Weight: 9.04 kg. Package width: 410 mm, Package depth: 482 mm, Package height: 293 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.