Philips logo

Philips A222C3WHW/93 All-in-One PC/workstation Intel® Core™ i3 i3-4030U 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28382
Info modified on:
10 Aug 2024, 09:19:11
Short summary description Philips A222C3WHW/93 All-in-One PC/workstation Intel® Core™ i3 i3-4030U 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

Philips A222C3WHW/93, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8.1

Long summary description Philips A222C3WHW/93 All-in-One PC/workstation Intel® Core™ i3 i3-4030U 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

Philips A222C3WHW/93. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: AH-IPS. Processor family: Intel® Core™ i3, Processor frequency: 1.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.