Philips logo

Philips 8718696580615 LED bulb Warm white 2700 K 16.5 W E27

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107780
Info modified on:
10 Apr 2024, 09:37:43
Short summary description Philips 8718696580615 LED bulb Warm white 2700 K 16.5 W E27:

Philips 8718696580615, 16.5 W, 100 W, E27, 1521 lm, 15000 h, Warm white

Long summary description Philips 8718696580615 LED bulb Warm white 2700 K 16.5 W E27:

Philips 8718696580615. Bulb power: 16.5 W, Equivalent bulb power: 100 W, Fitting/cap type: E27, Luminous flux: 1521 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 200°, Color Rendering Index (CRI): 80

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.