Philips logo

Philips Hue White ambience 929001137007 smart lighting ZigBee 9.5 W

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95016
Info modified on:
14 Mar 2024, 18:09:40
Short summary description Philips Hue White ambience 929001137007 smart lighting ZigBee 9.5 W:

Philips Hue White ambience 929001137007, ZigBee, White, A60, Warm white, 2700 K, 180°

Long summary description Philips Hue White ambience 929001137007 smart lighting ZigBee 9.5 W:

Philips Hue White ambience 929001137007. Interface: ZigBee, Product colour: White, Bulb size: A60. Width: 61 mm, Height: 110 mm. Operating relative humidity (H-H): 5 - 95%, Operating temperature (T-T): -10 - 45 °C

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.