Philips logo

Philips 924051517107 halogen bulb 35 W Warm white GU4

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60040
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 924051517107 halogen bulb 35 W Warm white GU4:

Philips 924051517107, 35 W, GU4, MR11, 4000 h, 345 lm, Warm white

Long summary description Philips 924051517107 halogen bulb 35 W Warm white GU4:

Philips 924051517107. Bulb power: 35 W, Fitting/cap type: GU4, Bulb size: MR11, Bulb lifetime: 4000 h, Luminous flux: 345 lm, Light colour: Warm white, Beam angle (max): 30°, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.