Philips Capsuleline 75W, 75 W, GX6.35, T4, 4000 h, 1400 lm, Warm white
Philips Capsuleline 75W. Bulb power: 75 W, Fitting/cap type: GX6.35, Bulb size: T4, Bulb lifetime: 4000 h, Luminous flux: 1400 lm, Light colour: Warm white, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable