Philips logo

Philips Philinea 35W S14s 230V T30 WH 1CT

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151337
Info modified on:
10 Apr 2024, 13:30:01
Short summary description Philips Philinea 35W S14s 230V T30 WH 1CT:

Philips Philinea 35W S14s 230V T30 WH 1CT, 35 W, S14s, 1000 h, White, 270 lm, T30

Long summary description Philips Philinea 35W S14s 230V T30 WH 1CT:

Philips Philinea 35W S14s 230V T30 WH 1CT. Bulb power: 35 W, Fitting/cap type: S14s, Bulb lifetime: 1000 h. Input voltage: 230 V. Width: 300 mm, Depth: 30 mm, Height: 30 mm. Quantity per pack: 1 pc(s). Energy efficiency class (old): F

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.