Philips logo

Philips UID8670/00 LED dimmer Built-in White

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112730
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips UID8670/00 LED dimmer Built-in White:

Philips UID8670/00 LED dimmer, Dimmer, Built-in, Rotary, White, 230 V, 2 VA

Long summary description Philips UID8670/00 LED dimmer Built-in White:

Philips UID8670/00 LED dimmer. Type: Dimmer. Case design: Built-in, Control type: Rotary, Product colour: White. AC input voltage: 230 V, Resistive load (max): 2 VA, Resistive load (min): 100 VA. Width: 80 mm, Depth: 58 mm, Height: 80 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.