Philips logo

Philips 8FF3 FPB digital photo frame Black 20.3 cm (8")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77987
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 8FF3 FPB digital photo frame Black 20.3 cm (8"):

Philips 8FF3 FPB, 20.3 cm (8"), 800 x 600 pixels, LCD, 250 cd/m², 300:1, 130°

Long summary description Philips 8FF3 FPB digital photo frame Black 20.3 cm (8"):

Philips 8FF3 FPB. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display: LCD. Internal memory: 10 MB, Compatible memory cards: SD, MMC, MMC+, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.