Philips logo

Philips BVP130 LED260-4S/740 S Grey 217 W LED

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66089
Info modified on:
10 Aug 2024, 11:48:55
Short summary description Philips BVP130 LED260-4S/740 S Grey 217 W LED:

Philips BVP130 LED260-4S/740 S, Grey, IP66, Acrylonitrile styrene acrylate (ASA), Aluminium, Polymethyl methacrylate (PMMA), I, IK08, 0.2 m

Long summary description Philips BVP130 LED260-4S/740 S Grey 217 W LED:

Philips BVP130 LED260-4S/740 S. Product colour: Grey, International Protection (IP) code: IP66, Housing material: Acrylonitrile styrene acrylate (ASA), Aluminium, Polymethyl methacrylate (PMMA). Total power: 217 W, Bulb technology: LED, Number of bulbs: 80 bulb(s). Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 389 mm, Depth: 486 mm, Height: 40 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.