Philips logo

Philips Hue White and colour ambience LIGHTSTRIP PLUS EU/UK BASE

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244775
Info modified on:
30 Apr 2024, 21:12:10
Short summary description Philips Hue White and colour ambience LIGHTSTRIP PLUS EU/UK BASE:

Philips Hue White and colour ambience LIGHTSTRIP PLUS EU/UK BASE, White, LED, Synthetics, Variable, 1600 lm, 20 W

Long summary description Philips Hue White and colour ambience LIGHTSTRIP PLUS EU/UK BASE:

Philips Hue White and colour ambience LIGHTSTRIP PLUS EU/UK BASE. Product colour: White, Bulb type: LED, Housing material: Synthetics. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power requirements: Range 220 V–240 V 50-60 Hz. Width: 3 mm, Depth: 2000 mm, Height: 5 mm. Package width: 210 mm, Package depth: 51 mm, Package height: 210 mm. Placement supported: Indoor, Total luminous flux: Fixture: 1600 Including extensions: 1600

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.