Philips Signage Solutions Q-Line Display 86BDL3050Q/00, Digital signage flat panel, 2.17 m (85.6"), 3840 x 2160 pixels
Philips Signage Solutions Q-Line Display 86BDL3050Q/00. Product design: Digital signage flat panel. Display diagonal: 2.17 m (85.6"), Display resolution: 3840 x 2160 pixels, Display brightness: 410 cd/m², HD type: 4K Ultra HD. Operating system installed: Android 5.1. Product colour: Black