Philips logo

Philips MASTER LED 81554000 LED bulb Warm white 2700 K 7 W GU5.3

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30210
Info modified on:
14 Mar 2024, 19:31:58
Short summary description Philips MASTER LED 81554000 LED bulb Warm white 2700 K 7 W GU5.3:

Philips MASTER LED 81554000, 7 W, 50 W, GU5.3, 621 lm, 25000 h, Warm white

Long summary description Philips MASTER LED 81554000 LED bulb Warm white 2700 K 7 W GU5.3:

Philips MASTER LED 81554000. Bulb power: 7 W, Equivalent bulb power: 50 W, Fitting/cap type: GU5.3, Luminous flux: 621 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0.8

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.