Philips logo

Philips 7FF2CMI 7" LCD 6.5" v.area 3:2 frame ratio PhotoFrame

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32679
Info modified on:
14 Mar 2024, 17:19:01
Short summary description Philips 7FF2CMI 7" LCD 6.5" v.area 3:2 frame ratio PhotoFrame:

Philips 7FF2CMI 7" LCD 6.5" v.area 3:2 frame ratio PhotoFrame, 17.8 cm (7"), 720 x 480 pixels, 250 cd/m², 400:1, 120°, 110°

Long summary description Philips 7FF2CMI 7" LCD 6.5" v.area 3:2 frame ratio PhotoFrame:

Philips 7FF2CMI 7" LCD 6.5" v.area 3:2 frame ratio PhotoFrame. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display brightness: 250 cd/m². Internal memory: 128 MB, Compatible memory cards: MMC, MS Pro, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Cable lock slot type: Kensington, LED indicators: Power

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.