Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7" Photo Frame 7FF1WD/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7FF1WD/00
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12651
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray :
The short editorial description of Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray

7FF1WD/00 - 7" Photo Frame
More>>>
Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray:
The official marketing text of Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray as supplied by the manufacturer

High quality, print-like picture display
- High pixel density for top quality photo display.
- Full color display to show photos in print-like quality.
- Brightness adjustable to match ambient light conditions.
Easily display your digital photos
- View photos directly from memory cards - no PC required.
- Create a slideshow for all stored photos.
- Display single photos, thumbnails or slideshows.
- Store 50 or more full-screen photos.
- Read photos from cameras or download them from your PC.
Great convenience
- Automatically turn on and off display at preset times daily.
- Simple, intuitive operation - no programming needed.
- Your choice of landscape or portrait display.
- Operate on AC power or cordlessly with rechargeable battery.

Short summary description Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray:
This short summary of the Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7" Photo Frame 7FF1WD/00, 17.8 cm (7"), 720 x 480 pixels, 200 cd/m², 300:1, 170°, 170°

Long summary description Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray:
This is an auto-generated long summary of Philips 7" Photo Frame 7FF1WD/00 digital photo frame 17.8 cm (7") Gray based on the first three specs of the first five spec groups.

Philips 7" Photo Frame 7FF1WD/00. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display brightness: 200 cd/m². Product colour: Gray. Width (with stand): 212 mm, Depth (with stand): 110 mm, Height (with stand): 164 mm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
720 x 480 pixels
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
300:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Weight & dimensions
Width (with stand)
212 mm
Depth (with stand)
110 mm
Height (with stand)
164 mm
Weight with stand
730 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Customer service details
X