Philips logo

Philips 77OLED770 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
577
Info modified on:
06 Jun 2025, 10:49:38
Short summary description Philips 77OLED770 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 77OLED770, 195.6 cm (77"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Philips 77OLED770 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 77OLED770. Display diagonal: 195.6 cm (77"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Smart TV. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.