Philips logo

Philips myLiving 77113/31/16 Recessed lighting spot Non-changeable bulb(s) LED 7.5 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83379
Info modified on:
26 Jul 2024, 09:18:01
EU Energy Label (171 KB)
Short summary description Philips myLiving 77113/31/16 Recessed lighting spot Non-changeable bulb(s) LED 7.5 W:

Philips myLiving 77113/31/16, Recessed lighting spot, Non-changeable bulb(s), 1 bulb(s), LED, 7.5 W, White

Long summary description Philips myLiving 77113/31/16 Recessed lighting spot Non-changeable bulb(s) LED 7.5 W:

Philips myLiving 77113/31/16. Product type: Recessed lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 7.5 W, Luminous flux: 550 lm. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.