Philips logo

Philips 75PUT8808/98 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11285
Info modified on:
19 Feb 2024, 06:48:59
Short summary description Philips 75PUT8808/98 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 75PUT8808/98, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 75PUT8808/98 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 75PUT8808/98. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Perfect Natural Motion, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.