Philips logo

Philips Ultra Slim 4K UHD LED Android TV 75PUS8303/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110195
Info modified on:
22 Jul 2024, 10:01:11
Short summary description Philips Ultra Slim 4K UHD LED Android TV 75PUS8303/12:

Philips Ultra Slim 4K UHD LED Android TV 75PUS8303/12, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Metallic, Silver

Long summary description Philips Ultra Slim 4K UHD LED Android TV 75PUS8303/12:

Philips Ultra Slim 4K UHD LED Android TV 75PUS8303/12. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Metallic, Silver

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.