Philips logo

Philips 6000 series 75PFL6601/F7 TV 190.5 cm (75") 4K Ultra HD Wi-Fi Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139216
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 6000 series 75PFL6601/F7 TV 190.5 cm (75") 4K Ultra HD Wi-Fi Black, Silver:

Philips 6000 series 75PFL6601/F7, 190.5 cm (75"), 3840 x 2160 pixels, 4K Ultra HD, Wi-Fi, ATSC, Black, Silver

Long summary description Philips 6000 series 75PFL6601/F7 TV 190.5 cm (75") 4K Ultra HD Wi-Fi Black, Silver:

Philips 6000 series 75PFL6601/F7. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.