Philips logo

Philips CorePro LED 71400300 LED bulb White 3000 K 14 W R7s

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68481
Info modified on:
26 Jul 2024, 09:14:09
Short summary description Philips CorePro LED 71400300 LED bulb White 3000 K 14 W R7s:

Philips CorePro LED 71400300, 14 W, 120 W, R7s, 2000 lm, 15000 h, White

Long summary description Philips CorePro LED 71400300 LED bulb White 3000 K 14 W R7s:

Philips CorePro LED 71400300. Bulb power: 14 W, Equivalent bulb power: 120 W, Fitting/cap type: R7s, Luminous flux: 2000 lm, Bulb lifetime: 15000 h, Light colour: White, Colour temperature: 3000 K, Color Rendering Index (CRI): 80, Power factor: 0.8

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.