Philips CorePro LEDtube EM/Mains T8, 220 W, G13, 2200 lm, 30000 h, Daylight
Philips CorePro LEDtube EM/Mains T8. Bulb power: 220 W, Fitting/cap type: G13, Luminous flux: 2200 lm, Bulb lifetime: 30000 h, Light colour: Daylight, Colour temperature: 4000 K, Color Rendering Index (CRI): 80, Power factor: 0.9