Philips logo

Philips 70PUS7906/12 TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147440
Info modified on:
22 Jul 2024, 10:02:50
Short summary description Philips 70PUS7906/12 TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Anthracite:

Philips 70PUS7906/12, 177.8 cm (70"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Anthracite

Long summary description Philips 70PUS7906/12 TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Anthracite:

Philips 70PUS7906/12. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Anthracite

3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.