Philips logo

Philips MASTER LED 69103500 LED bulb White 3000 K 11 W G53

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41172
Info modified on:
27 May 2024, 14:16:28
Short summary description Philips MASTER LED 69103500 LED bulb White 3000 K 11 W G53:

Philips MASTER LED 69103500, 11 W, 50 W, G53, 620 lm, 40000 h, White

Long summary description Philips MASTER LED 69103500 LED bulb White 3000 K 11 W G53:

Philips MASTER LED 69103500. Bulb power: 11 W, Equivalent bulb power: 50 W, Fitting/cap type: G53, Luminous flux: 620 lm, Bulb lifetime: 40000 h, Light colour: White, Colour temperature: 3000 K, Beam angle (max): 8°, Color Rendering Index (CRI): 97, Power factor: 0.7

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.