Philips logo

Philips ArenaVision MVF403 Stainless steel 2000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9641
Info modified on:
17 May 2024, 14:30:30
Short summary description Philips ArenaVision MVF403 Stainless steel 2000 W:

Philips ArenaVision MVF403, Stainless steel, IP65, I, IK08, CE, ENEC, 2000 W

Long summary description Philips ArenaVision MVF403 Stainless steel 2000 W:

Philips ArenaVision MVF403. Product colour: Stainless steel, International Protection (IP) code: IP65, Protection class: I. Total power: 2000 W, Light colour: Daylight, Colour temperature: 5600 K. Power source: AC, Input voltage: 380/415 V, AC input voltage: 380/415 V. Weight: 18.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.