Philips logo

Philips 9100 series 65PUS9109/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 450 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167672
Info modified on:
02 Nov 2024, 11:12:38
Short summary description Philips 9100 series 65PUS9109/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 450 cd/m²:

Philips 9100 series 65PUS9109/12, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 9100 series 65PUS9109/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 450 cd/m²:

Philips 9100 series 65PUS9109/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1200 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.