Philips logo

Philips AmbiLux 4K Razor Slim TV powered by Android TV™ 65PUS8901/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168032
Info modified on:
02 Nov 2024, 10:17:54
Short summary description Philips AmbiLux 4K Razor Slim TV powered by Android TV™ 65PUS8901/12:

Philips AmbiLux 4K Razor Slim TV powered by Android TV™ 65PUS8901/12, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver, Black

Long summary description Philips AmbiLux 4K Razor Slim TV powered by Android TV™ 65PUS8901/12:

Philips AmbiLux 4K Razor Slim TV powered by Android TV™ 65PUS8901/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-C. Wi-Fi, Ethernet LAN. Product colour: Silver, Black

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.