Philips logo

Philips 8100 series 65PUS8102/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White 700 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192328
Info modified on:
22 Jul 2024, 10:01:00
Short summary description Philips 8100 series 65PUS8102/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White 700 cd/m²:

Philips 8100 series 65PUS8102/12, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Philips 8100 series 65PUS8102/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White 700 cd/m²:

Philips 8100 series 65PUS8102/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 700 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.