Philips logo

Philips 7900 series 65PUS7906/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167384
Info modified on:
22 Jul 2024, 10:02:46
Short summary description Philips 7900 series 65PUS7906/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 7900 series 65PUS7906/12, 165.1 cm (65"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Grey

Long summary description Philips 7900 series 65PUS7906/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 7900 series 65PUS7906/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.