Philips logo

Philips 7300 series 65PUS7304 4K UHD LED Android TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173819
Info modified on:
22 Jul 2024, 10:01:41
Philips 65PUS7304/12 user manual (1.7 MB)
Quick start guide (2.5 MB)
Retail Leaflet (652 KB)
EU Energy Label (132 KB)
Short summary description Philips 7300 series 65PUS7304 4K UHD LED Android TV:

Philips 7300 series 65PUS7304 4K UHD LED Android TV, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7300 series 65PUS7304 4K UHD LED Android TV:

Philips 7300 series 65PUS7304 4K UHD LED Android TV. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

3D tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.