Philips logo

Philips 8 series 65OLED805/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9035
Info modified on:
29 Oct 2024, 09:52:42
Short summary description Philips 8 series 65OLED805/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 8 series 65OLED805/12, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Grey

Long summary description Philips 8 series 65OLED805/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 8 series 65OLED805/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.