Philips 58PUS8105/12 Refurb Grade C/No Stand, 147.3 cm (58"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Philips 58PUS8105/12 Refurb Grade C/No Stand. Display diagonal: 147.3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black