location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema 21:9 Platinum Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 58PFL9956T/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58PFL9956T/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581610999
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 58PFL9956T/12 user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 147 cm (58")
  • - Ultra wide
  • - Full HD 3D Max
Long product name Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12 :
The long product name of Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

58", 3D, 2560 x 1080, Cinema 21:9, Ambilight, 1200 Hz Perfect Motion Rate, 500 cd/m2, 0.5 ms, 10.000.000:1, 2D segmented LED backlight, 40W RMS, 2 x USB, CI+, RJ-45, Wi-Fi
More>>>
Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12:
The official description of Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World's first cinema-proportion Smart TV

With Ambilight and multi-view
The 21:9 ultra wide screen is the authentic movie format and the ideal screen to enjoy a world of entertainment on. Powered by Ambilight, 3D Max, award-winning picture quality and multi-view, to enjoy multiple content simultaneously.

True Cinema experience on authentic movie format
- Cinema 21:9 movie aspect ratio, no black bars at the bottom and top
- Ambilight Spectra 3 intensifies the experience
- 3DMax for a truly immersive Full HD 3D experience

Enjoy the online world with Smart TV
- Integrated Wi-Fi to use Net TV apps and SimplyShare wireless
- Surf the Internet while you watch TV with Multi-view
- A wealth of online apps, videos to rent and catch-up TV
- Enjoy photos, music and movies from any device on your TV
- Control the TV with your smart phone, tablet or keyboard
- Record or pause your programme easily

Award winning picture performance
- Watch any content in the format are used to, or convert it to a 21:9 screen
- Full HDTV and Perfect Pixel HD Engine for unrivalled clarity
- LED Pro for the world's most vivid 3D images

Highlights

Cinema 21:9 ultra wide screen
Most TVs have an aspect ratio of 16:9 (or 1.78:1), and a resolution of 1080p Full HD. However, big-budget Hollywood blockbusters are usually filmed in the much wider 2.39:1 aspect ratio. Philips new Cinema 21:9 televisions perfectly match the original film format used by directors with a 21:9 (2.39:1) aspect ratio. So whether you're watching that famous classic film, or the latest Hollywood release, you can watch them in their original aspect ratio and without black bars — the way directors intended them to be seen. Enjoy the action in the comfort of your own home!

Multi-view
The Ultra wide screen of the Cinema 21:9 is the ideal screen to enjoy a world of connectivity in a comfortable way. With Multi- view, while watching football on the left-hand side of the screen, you can simultaneously browse the Internet on the right side, or chat on Twitter. With Philips Net TV, top online content and services are available at the touch of a button: Video on demand, catch up TV, Twitter and many more! A Net TV window can be opened next to the TV, or the TV can be combined with another video device. The small screen can easily be swapped with your main activity to keep you in control.

Optimal viewing on 21:9 screen
On the Cinema 21:9, you can watch any type of content just the way you want. While watching your favourite TV programme, the Unique Smart formatting technology can automatically adapt any content to the 21:9 screen or you can choose to watch it in its original format. At the push of a button, the choice is yours!

Ambilight Spectra 3
Add a new dimension to your viewing experience with Ambilight Spectra 3. This unique Philips technology enlarges the screen by projecting a glow of light, on the 3 sides of the TV, from the back of the screen onto the surrounding wall. Ambilight automatically adjusts the colour and brightness of the light to match the picture, creating an immersive viewing experience. The wall-adaptive function ensures that the colour of the light always matches the picture, no matter what the colour of your wall is. Get the bigger picture with Ambilight.

3D Max
Be enthralled by 3D movies in your own living room with the 3D Max. The combination of the fast display and Active shutter glasses bring real-life depth in Full HD resolution. Now all 2D content can be experienced in 3D and you can even control the depth of the 3D to your liking. Your TV is ready for the 3D Max experience by adding the 3D Max glasses PTA516 and a 3D compatible Blu-ray player (Accessory Philips PTA516 sold separately).

Smart TV
Smart TV for an easier and wireless TV experience in four areas. Net TV lets you enjoy a wealth of online apps on your TV: rent films, watch catch-up TV and enjoy social media. Stay in Control: change channels or enter text using your Smartphone or tablet. Use SimplyShare to enjoy photos, music and video from your computer, phone and tablet on your TV. Watch your favourite Programmes whenever you want: our programme guide helps you with Smart USB recording.

Energy Class B
For many years Philips has pro-actively been working on the reduction of both on-mode and standby power consumption of its televisions and as a result most Philips televisions have achieved green EU energy labels in 2010. The greener the label, the lower the on-mode power consumption and the lower your energy bill and friendlier to the environment.

Short summary description Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12:
This short summary of the Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12, 147.3 cm (58"), 2560 x 1080 pixels, WQXGA, 3D, Wi-Fi, Black

Long summary description Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12:
This is an auto-generated long summary of Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12 based on the first three specs of the first five spec groups.

Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12. Display diagonal: 147.3 cm (58"), Display resolution: 2560 x 1080 pixels, HD type: WQXGA. 3D. Display brightness: 500 cd/m², Response time: 0.5 ms, Native aspect ratio: 21:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
147.3 cm (58")
HD type *
WQXGA
Native aspect ratio *
21:9
Screen format adjustments
16:9
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p
Display brightness *
500 cd/m²
Response time
0.5 ms
Contrast ratio (dynamic)
10000000:1
Display resolution *
2560 x 1080 pixels
Visible diagonal screen size
147 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Smart TV
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
40 W
Network
Wi-Fi *
Yes
Bluetooth *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Backlight dimming technology
Local Dimming
DVD player
No
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
Yes
Compatible memory cards
SD
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
125 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1459 mm
Depth (with stand)
260 mm
Height (with stand)
735 mm
Weight (with stand)
29 kg
Width (without stand)
1459 mm
Depth (without stand)
64 mm
Height (without stand)
668 mm
Weight (without stand)
26 kg
Packaging data
Quick start guide
Yes
Packaging content
Desktop stand
Yes
Mounting kit
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 05:05:30
Uk has collected 1 expert review for Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12 and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%