Philips logo

Philips SMARTSPOT Recessed spot 579763116

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36074
Info modified on:
26 Jul 2024, 09:08:11
Short summary description Philips SMARTSPOT Recessed spot 579763116:

Philips SMARTSPOT Recessed spot 579763116, Recessed lighting spot, G53, 2 bulb(s), Halogen, 3000 K, White

Long summary description Philips SMARTSPOT Recessed spot 579763116:

Philips SMARTSPOT Recessed spot 579763116. Product type: Recessed lighting spot. Fitting/cap type: G53. Suitable for indoor use, Plafond shape: Oval. Number of bulbs: 2 bulb(s), Bulb type: Halogen, Bulb voltage: 12 V, Colour temperature (max): 3000 K. International Protection (IP) code: IP23. Dimmable. Input voltage: 220-240 V. Product colour: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.