Philips logo

Philips 6000 series 55PUT6101/60 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61395
Info modified on:
30 Oct 2024, 16:10:07
Short summary description Philips 6000 series 55PUT6101/60 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 55PUT6101/60, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 55PUT6101/60 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 55PUT6101/60. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.