Philips logo

Philips 8800 series 55PUS8809/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver 450 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199592
Info modified on:
04 Nov 2024, 11:33:36
Short summary description Philips 8800 series 55PUS8809/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver 450 cd/m²:

Philips 8800 series 55PUS8809/12, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 8800 series 55PUS8809/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver 450 cd/m²:

Philips 8800 series 55PUS8809/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1000 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.